Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR3086M IR3086M

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186709-IR3086M Packaging: Strip Mounting Style: SMD Applications: Processor Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 20-MLPQ (4x4) Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: IR3086M Manufacturer Pack Quantity: 5 MSL Level: 1 (Unlimited) Supply Voltage (V): 8.4V ~ 14V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186709-IR3086M Packaging: Strip Mounting Style: SMD Applications: Processor Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 20-MLPQ (4x4) Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: IR3086M Manufacturer Pack Quantity: 5 MSL Level: 1 (Unlimited) Supply Voltage (V): 8.4V ~ 14V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR3086M - 1186709-IR3086M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR3086M
1186709-IR3086M
PMIC - PMIC - Power Management - Specialized - IR3086M 1186709-IR3086M
Manufacturer: Infineon Technologies Win Source Part Number: 1186709-IR3086M Packaging: Strip Mounting Style: SMD Applications: Processor Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 20-MLPQ (4x4) Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: IR3086M Manufacturer Pack Quantity: 5 MSL Level: 1 (Unlimited) Supply Voltage (V): 8.4V ~ 14V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186709-IR3086M
Packaging: Strip
Mounting Style: SMD
Applications: Processor
Supply Current: 10mA
Categories: Integrated Circuits
Supplier Device Package: 20-MLPQ (4x4)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: IR3086M
Manufacturer Pack Quantity: 5
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8.4V ~ 14V

Buy Now
Power Management - Specialized - IR3086M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR3086M
Power Management - Specialized IR3086M
Processor PMIC 20-MLPQ (4x4)

Processor PMIC 20-MLPQ (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1186709-IR3086M IR3086M
Product Name PMIC - PMIC - Power Management - Specialized - IR3086M Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228522 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details