Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR3081MTR IR3081MTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 114789-IR3081MTR Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 28-MLPQ (5x5) Supply Voltage - Operating: 9.5 V to 14 V Operating Supply Current: 11mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 114789-IR3081MTR Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 28-MLPQ (5x5) Supply Voltage - Operating: 9.5 V to 14 V Operating Supply Current: 11mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR3081MTR - 114789-IR3081MTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR3081MTR
114789-IR3081MTR
PMIC - PMIC - Power Management - Specialized - IR3081MTR 114789-IR3081MTR
Manufacturer: Infineon Technologies Win Source Part Number: 114789-IR3081MTR Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 28-MLPQ (5x5) Supply Voltage - Operating: 9.5 V to 14 V Operating Supply Current: 11mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 114789-IR3081MTR
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 100°C
Case / Package: 28-MLPQ (5x5)
Supply Voltage - Operating: 9.5 V to 14 V
Operating Supply Current: 11mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - IR3081MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR3081MTR
Power Management - Specialized IR3081MTR
Processor PMIC 28-MLPQ (5x5)

Processor PMIC 28-MLPQ (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 114789-IR3081MTR IR3081MTR
Product Name PMIC - PMIC - Power Management - Specialized - IR3081MTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 1897788 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push Pull
View Details