Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR3080MTR IR3080MTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186696-IR3080MTR Packaging: Tape and Reel Mounting Style: SMD Applications: Processor Supply Current: 11mA Categories: Integrated Circuits Supplier Device Package: 32-MLPQ (5x5) Status: Obsolete Temperature Range - Operating: 0°C ~ 100°C Manufacturer Homepage: www.irf.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: IR3080M Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 9.5V ~ 14V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186696-IR3080MTR Packaging: Tape and Reel Mounting Style: SMD Applications: Processor Supply Current: 11mA Categories: Integrated Circuits Supplier Device Package: 32-MLPQ (5x5) Status: Obsolete Temperature Range - Operating: 0°C ~ 100°C Manufacturer Homepage: www.irf.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: IR3080M Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 9.5V ~ 14V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR3080MTR - 1186696-IR3080MTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR3080MTR
1186696-IR3080MTR
PMIC - PMIC - Power Management - Specialized - IR3080MTR 1186696-IR3080MTR
Manufacturer: Infineon Technologies Win Source Part Number: 1186696-IR3080MTR Packaging: Tape and Reel Mounting Style: SMD Applications: Processor Supply Current: 11mA Categories: Integrated Circuits Supplier Device Package: 32-MLPQ (5x5) Status: Obsolete Temperature Range - Operating: 0°C ~ 100°C Manufacturer Homepage: www.irf.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: IR3080M Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 9.5V ~ 14V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186696-IR3080MTR
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Processor
Supply Current: 11mA
Categories: Integrated Circuits
Supplier Device Package: 32-MLPQ (5x5)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 100°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: IR3080M
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9.5V ~ 14V

Buy Now
Power Management - Specialized - IR3080MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR3080MTR
Power Management - Specialized IR3080MTR
Processor PMIC 32-MLPQ (5x5)

Processor PMIC 32-MLPQ (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1186696-IR3080MTR IR3080MTR
Product Name PMIC - PMIC - Power Management - Specialized - IR3080MTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details