Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IR25607SPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1323564-IR25607SPBF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 45 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 2.5A, 2.5A High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 25ns, 17ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-IR25607SPBF,SP0 01539758,IFEIRFIR256 07SPBF Base Product Number: IR25607 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1323564-IR25607SPBF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 45 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 2.5A, 2.5A High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 25ns, 17ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-IR25607SPBF,SP0 01539758,IFEIRFIR256 07SPBF Base Product Number: IR25607 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323564-IR25607SPBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323564-IR25607SPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323564-IR25607SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1323564-IR25607SPBF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 45 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 2.5A, 2.5A High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 25ns, 17ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-IR25607SPBF,SP0 01539758,IFEIRFIR256 07SPBF Base Product Number: IR25607 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1323564-IR25607SPBF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tube
Standard Package: 45
Mounting: Surface Mount
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 2.5A, 2.5A
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 25ns, 17ns
Voltage - Supply: 10V ~ 20V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 16-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-IR25607SPBF,SP001539758,IFEIRFIR25607SPBF
Base Product Number: IR25607
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - IR25607SPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IR25607SPBF
PMIC - Gate Drivers IR25607SPBF
IC GATE DRVR HALF-BRIDGE 16SOIC

IC GATE DRVR HALF-BRIDGE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323564-IR25607SPBF IR25607SPBF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Function Nexperia - 29AC1012 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 5
View Details
Logic Gates - 1460932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details