Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR25603STRPBF IR25603STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 802058-IR25603STRPBF Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 180mA, 260mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 80ns, 45ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 10V ~ 15.6V Part Number Series: IR25603
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 802058-IR25603STRPBF Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 180mA, 260mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 80ns, 45ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 10V ~ 15.6V Part Number Series: IR25603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR25603STRPBF - 802058-IR25603STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR25603STRPBF
802058-IR25603STRPBF
PMIC - PMIC - Gate Drivers - IR25603STRPBF 802058-IR25603STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 802058-IR25603STRPBF Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 180mA, 260mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 80ns, 45ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 10V ~ 15.6V Part Number Series: IR25603

Manufacturer: Infineon Technologies
Win Source Part Number: 802058-IR25603STRPBF
Packaging: Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 180mA, 260mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 80ns, 45ns
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 10V ~ 15.6V
Part Number Series: IR25603

Buy Now
PMIC - Gate Drivers - IR25603STRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IR25603STRPBF
PMIC - Gate Drivers IR25603STRPBF
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - IR25603STRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
IR25603STRPBF
Integrated Circuits (ICs) - PMIC - Gate Drivers IR25603STRPBF
IR25603 - GATE DRIVER

IR25603 - GATE DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 802058-IR25603STRPBF IR25603STRPBF IR25603STRPBF
Product Name PMIC - PMIC - Gate Drivers - IR25603STRPBF PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
 - 54H20DM/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
 - 4093BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 1727-1001-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers