Manufacturer: Infineon Technologies
Win Source Part Number: 1186691-IR25602STRPB
Packaging: Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 210mA, 360mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: IR25602SPBF
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 100ns, 50ns
| Win Source Electronics | RS Components, Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1186691-IR25602STRPBF | 2177193P |
| Product Name | Electronic Surplus - IR25602STRPBF | Gate Drivers |