Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR2520DPBF IR2520DPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 091895-IR2520DPBF Packaging: Tube/Rail Type: Ballast Controller Mounting: Through Hole Frequency: 34kHz to 86kHz Dimming: No Family Name: IR2520DPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 11.4 V to 15.4 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): FAN7711N; IR2520D; IR2520DPBF; IRS2530DPBF; FAN7710VLN; FAN7710N; L6585D; L6585DTR; Introduction Date: October 14, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 091895-IR2520DPBF Packaging: Tube/Rail Type: Ballast Controller Mounting: Through Hole Frequency: 34kHz to 86kHz Dimming: No Family Name: IR2520DPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 11.4 V to 15.4 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): FAN7711N; IR2520D; IR2520DPBF; IRS2530DPBF; FAN7710VLN; FAN7710N; L6585D; L6585DTR; Introduction Date: October 14, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR2520DPBF
IR2520DPBF
PMIC - PMIC - Lighting, Ballast Controllers - IR2520DPBF IR2520DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 091895-IR2520DPBF Packaging: Tube/Rail Type: Ballast Controller Mounting: Through Hole Frequency: 34kHz to 86kHz Dimming: No Family Name: IR2520DPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 11.4 V to 15.4 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): FAN7711N; IR2520D; IR2520DPBF; IRS2530DPBF; FAN7710VLN; FAN7710N; L6585D; L6585DTR; Introduction Date: October 14, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 091895-IR2520DPBF
Packaging: Tube/Rail
Type: Ballast Controller
Mounting: Through Hole
Frequency: 34kHz to 86kHz
Dimming: No
Family Name: IR2520DPBF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 11.4 V to 15.4 V
Operating Supply Current: 10mA
Alternative Parts (Cross-Reference): FAN7711N; IR2520D; IR2520DPBF; IRS2530DPBF; FAN7710VLN; FAN7710N; L6585D; L6585DTR;
Introduction Date: October 14, 2004
ECCN: EAR99
Country of Origin: China, Indonesia, Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number IR2520DPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR2520DPBF
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Ribbon Star Extreme RGB Signal Amplifier - LC-SC-RSX-RGBA - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 360 watts
Voltage 24 VDC
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details