Manufacturer: Infineon Technologies
Win Source Part Number: 724035-IR2235PBF
Packaging: Tube
Mounting Style: Through Hole
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 1200V
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Temperature Range - Operating: 125°C
Manufacturer Package: 28-DIP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: IR2235PBF
Manufacturer Pack Quantity: 494
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 90ns, 40ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 724035-IR2235PBF |
| Product Name | Electronic Surplus - IR2235PBF |