Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SUPERVISORY CIRCUITS AND BATTERY MONITOR CHIPS
INFINEON TECHNOLOGIES AG
IR2170S -- CURRENT REGULATION/MANAGEMENT
Infineon Technologies AG
Current Regulation/Management
IR2170S
Description
Current Sense Regulator 1mA 8-SOIC
Quarktwin Technology Ltd.
Done
Datasheet
Description
Current Sense Regulator 1mA 8-SOIC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
IR2170S
Current Regulation/Management
IR2170S
Current Sense Regulator 1mA 8-SOIC
Current Sense Regulator 1mA 8-SOIC
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Supervisory Circuits and Battery Monitor Chips
Product Number
IR2170S
Product Name
Current Regulation/Management
Type
SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Voltage Reference
TL431AMFDT,215
Specs
Type
TO-236-3, SC-59, SOT-23-3
I
Q
100000 µA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
RS Components, Ltd.
Voltage References
7385175P
Specs
Type
SOT-23; SOT-23
View Details
Texas Instruments
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset
2U3823-25QDBVRG4Q1
Specs
Number of Supplies
1
Features
Watchdog Timer; Manual Reset
Output Options
Active-low,Push-pull
View Details
5
suppliers
Rochester Electronics
PMIC - Supervisors
5962-8868505HA
View Details