Manufacturer: Infineon Technologies
Win Source Part Number: 1186645-IR2161PBF
Packaging: Tube
Type: Halogen Controller
Mounting Style: Through Hole
Frequency: 34kHz ~ 70kHz
Supply Current: 10mA
Dimming: Yes
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: IR2161PBF
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 11.5V ~ 16.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1186645-IR2161PBF |
| Product Name | Electronic Surplus - IR2161PBF |