Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR21592SPBF IR21592SPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046196-IR21592SPBF Packaging: Tube/Rail Type: Ballast Controller Mounting: SMD (SMT) Frequency: 18kHz to 95kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 12 V to 16.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 45
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046196-IR21592SPBF Packaging: Tube/Rail Type: Ballast Controller Mounting: SMD (SMT) Frequency: 18kHz to 95kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 12 V to 16.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR21592SPBF
IR21592SPBF
PMIC - PMIC - Lighting, Ballast Controllers - IR21592SPBF IR21592SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046196-IR21592SPBF Packaging: Tube/Rail Type: Ballast Controller Mounting: SMD (SMT) Frequency: 18kHz to 95kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 12 V to 16.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 45

Manufacturer: Infineon Technologies
Win Source Part Number: 1046196-IR21592SPBF
Packaging: Tube/Rail
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 18kHz to 95kHz
Dimming: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 12 V to 16.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 45

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IR21592SPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR21592SPBF
PMIC - Lighting, Ballast Controllers IR21592SPBF
IC BALLAST CNTRL 95KHZ 16SOIC

IC BALLAST CNTRL 95KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR21592SPBF IR21592SPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR21592SPBF PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Constant Current Controller - SMI-5V15-2C - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details
REDUNDANT - T54-3 System - PLC-Multipoint, Inc.
PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details