Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR21592S IR21592S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186642-IR21592S Packaging: Tube Type: Ballast Controller Mounting Style: SMD Frequency: 18kHz ~ 95kHz Supply Current: 10mA Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: IR21592S Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Supply Voltage (V): 12V ~ 16.5V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186642-IR21592S Packaging: Tube Type: Ballast Controller Mounting Style: SMD Frequency: 18kHz ~ 95kHz Supply Current: 10mA Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: IR21592S Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Supply Voltage (V): 12V ~ 16.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR21592S
IR21592S
PMIC - PMIC - Lighting, Ballast Controllers - IR21592S IR21592S
Manufacturer: Infineon Technologies Win Source Part Number: 1186642-IR21592S Packaging: Tube Type: Ballast Controller Mounting Style: SMD Frequency: 18kHz ~ 95kHz Supply Current: 10mA Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: IR21592S Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Supply Voltage (V): 12V ~ 16.5V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186642-IR21592S
Packaging: Tube
Type: Ballast Controller
Mounting Style: SMD
Frequency: 18kHz ~ 95kHz
Supply Current: 10mA
Dimming: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: IR21592S
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12V ~ 16.5V

Buy Now
PMIC - Lighting, Ballast Controllers - IR21592S - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR21592S
PMIC - Lighting, Ballast Controllers IR21592S
IC BALLAST CNTRL 95KHZ 16SOIC

IC BALLAST CNTRL 95KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR21592S IR21592S
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR21592S PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Double Throw AC Switch - 4925W - Hubbell Incorporated
Specs
Application Industrial
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details