Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR21592PBF IR21592PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 040662-IR21592PBF Packaging: Tube/Rail Type: Ballast Controller Mounting: Through Hole Frequency: 18kHz to 95kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 12 V to 16.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 040662-IR21592PBF Packaging: Tube/Rail Type: Ballast Controller Mounting: Through Hole Frequency: 18kHz to 95kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 12 V to 16.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR21592PBF
IR21592PBF
PMIC - PMIC - Lighting, Ballast Controllers - IR21592PBF IR21592PBF
Manufacturer: Infineon Technologies Win Source Part Number: 040662-IR21592PBF Packaging: Tube/Rail Type: Ballast Controller Mounting: Through Hole Frequency: 18kHz to 95kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 12 V to 16.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 25

Manufacturer: Infineon Technologies
Win Source Part Number: 040662-IR21592PBF
Packaging: Tube/Rail
Type: Ballast Controller
Mounting: Through Hole
Frequency: 18kHz to 95kHz
Dimming: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 12 V to 16.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 25

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IR21592PBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR21592PBF
PMIC - Lighting, Ballast Controllers IR21592PBF
IC BALLAST CNTRL 95KHZ 16DIP

IC BALLAST CNTRL 95KHZ 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR21592PBF IR21592PBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR21592PBF PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Vista Manufacturing, Inc.
Specs
Controller Type RGB "Touch Wheel" Controller
Lamp Type LED Lamps
Mounting Wall/Ceiling
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details