Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR21591 IR21591

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186640-IR21591 Packaging: Tube Type: Ballast Controller Mounting Style: Through Hole Frequency: 30kHz ~ 230kHz Supply Current: 10mA Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: IR21591 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 12V ~ 16.5V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186640-IR21591 Packaging: Tube Type: Ballast Controller Mounting Style: Through Hole Frequency: 30kHz ~ 230kHz Supply Current: 10mA Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: IR21591 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 12V ~ 16.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR21591
IR21591
PMIC - PMIC - Lighting, Ballast Controllers - IR21591 IR21591
Manufacturer: Infineon Technologies Win Source Part Number: 1186640-IR21591 Packaging: Tube Type: Ballast Controller Mounting Style: Through Hole Frequency: 30kHz ~ 230kHz Supply Current: 10mA Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: IR21591 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 12V ~ 16.5V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186640-IR21591
Packaging: Tube
Type: Ballast Controller
Mounting Style: Through Hole
Frequency: 30kHz ~ 230kHz
Supply Current: 10mA
Dimming: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: IR21591
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12V ~ 16.5V

Buy Now
PMIC - Lighting, Ballast Controllers - IR21591 - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR21591
PMIC - Lighting, Ballast Controllers IR21591
IC BALLAST CNTRL 230KHZ 16DIP

IC BALLAST CNTRL 230KHZ 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR21591 IR21591
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR21591 PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Relay System - N600P-D09 - Leviton Manufacturing
Specs
Application Interior; Commercial
Controller Type Satellite Dimmer Pack
Lamp Power 1200 to 2400 watts
View Details
Stand Alone Tunnel Lighting Control System - T41-1 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details