Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SUPERVISORY CIRCUITS AND BATTERY MONITOR CHIPS
INFINEON TECHNOLOGIES AG
IR2159 -- LIGHTING, BALLAST CONTROLLERS
Infineon Technologies AG
Lighting, Ballast Controllers
IR2159
Description
Ballast Controller Controller 25kHz ~ 95kHz Yes 16-DIP
Quarktwin Technology Ltd.
Done
Datasheet
Description
Ballast Controller Controller 25kHz ~ 95kHz Yes 16-DIP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Lighting, Ballast Controllers
IR2159
Lighting, Ballast Controllers
IR2159
Ballast Controller Controller 25kHz ~ 95kHz Yes 16-DIP
Ballast Controller Controller 25kHz ~ 95kHz Yes 16-DIP
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Supervisory Circuits and Battery Monitor Chips
Product Number
IR2159
Product Name
Lighting, Ballast Controllers
Type
DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Voltage References
7514470
Specs
Type
SOT-23; Sot-23
Pins
3
View Details
Rochester Electronics
PMIC - Supervisors
5962-8868503HA
View Details
Texas Instruments
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ26230PW
Specs
Type
SSOP; TSSOP
View Details
2
suppliers
Qorvo
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors
ACT8945A
Specs
Type
TQFN, 40-pin
Pins
40
Supply Voltage
2.7 to 5.5 volts
View Details