Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR21571STRPBF IR21571STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 58926-IR21571STRPBF Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 45.5kHz to 50.5kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 10.5 V to 16.5 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): IR21571; IR21571PBF; IRS21571DSPBF; IR21571STRPBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 58926-IR21571STRPBF Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 45.5kHz to 50.5kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 10.5 V to 16.5 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): IR21571; IR21571PBF; IRS21571DSPBF; IR21571STRPBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR21571STRPBF
IR21571STRPBF
PMIC - PMIC - Lighting, Ballast Controllers - IR21571STRPBF IR21571STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 58926-IR21571STRPBF Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 45.5kHz to 50.5kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 10.5 V to 16.5 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): IR21571; IR21571PBF; IRS21571DSPBF; IR21571STRPBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 58926-IR21571STRPBF
Packaging: Reel - TR
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 45.5kHz to 50.5kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10.5 V to 16.5 V
Operating Supply Current: 5.5mA
Alternative Parts (Cross-Reference): IR21571; IR21571PBF; IRS21571DSPBF; IR21571STRPBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IR21571STRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR21571STRPBF
PMIC - Lighting, Ballast Controllers IR21571STRPBF
IC BALLAST CNTRL 50.5KHZ 16SOIC

IC BALLAST CNTRL 50.5KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR21571STRPBF IR21571STRPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR21571STRPBF PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Controller Type Manual On/Off; Switch
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details