Infineon Technologies AG Lighting, Ballast Controllers IR21571SPBF

Description
Ballast Controller Controller 45.5kHz ~ 50.5kHz No 16-SOIC
Description
Ballast Controller Controller 45.5kHz ~ 50.5kHz No 16-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The IR21571SPBF is a fully integrated ballast control IC designed to drive various types of rapid start fluorescent lamp ballasts. It operates at a voltage rating of 600V and features programmable preheat time, ignition ramp characteristics, and running mode frequency, providing flexibility for ballast design. The IC includes comprehensive protection mechanisms against failure-to-strike, filament failures, low-line conditions, and thermal overload, along with an automatic restart function for lamp exchange. This device utilizes a variable frequency oscillator with externally programmable deadtime and maintains a precise 50% duty cycle through a T-flip-flop. It is available in both 16-pin DIP and 16-pin narrow body SOIC packages. The IR21571 is noted for its micropower startup capability, with a supply current of 150µA, and includes thermal overload protection and ESD protection on all leads. It is important to note that this part is not recommended for new designs, with a suggestion to use the IRS21571D instead.

Datasheet Summary
Powered by GS/AI

The IR21571SPBF is a fully integrated ballast control IC designed to drive various types of rapid start fluorescent lamp ballasts. It operates at a voltage rating of 600V and features programmable preheat time, ignition ramp characteristics, and running mode frequency, providing flexibility for ballast design. The IC includes comprehensive protection mechanisms against failure-to-strike, filament failures, low-line conditions, and thermal overload, along with an automatic restart function for lamp exchange. This device utilizes a variable frequency oscillator with externally programmable deadtime and maintains a precise 50% duty cycle through a T-flip-flop. It is available in both 16-pin DIP and 16-pin narrow body SOIC packages. The IR21571 is noted for its micropower startup capability, with a supply current of 150µA, and includes thermal overload protection and ESD protection on all leads. It is important to note that this part is not recommended for new designs, with a suggestion to use the IRS21571D instead.

Suppliers

Company
Product
Description
Supplier Links
Lighting, Ballast Controllers - IR21571SPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Lighting, Ballast Controllers
IR21571SPBF
Lighting, Ballast Controllers IR21571SPBF
Ballast Controller Controller 45.5kHz ~ 50.5kHz No 16-SOIC

Ballast Controller Controller 45.5kHz ~ 50.5kHz No 16-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IR21571SPBF
Product Name Lighting, Ballast Controllers
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1066383 - RS Components, Ltd.
Specs
Type TO-52
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z70PWR-V300 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Type SSOP; TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details