Manufacturer: Infineon Technologies
Win Source Part Number: 1046192-IR2156PBF
Packaging: Tube/Rail
Type: Ballast Controller
Mounting: Through Hole
Frequency: 36kHz to 44kHz
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 10.5 V to 16.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC BALLAST CNTRL 44KHZ 14DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Lighting Controls | Lighting Controls |
| Product Number | IR2156PBF | IR2156PBF |
| Product Name | PMIC - PMIC - Lighting, Ballast Controllers - IR2156PBF | PMIC - Lighting, Ballast Controllers |
| Controller Type | Ballast Controller |