The IR2153D is a high-voltage half-bridge gate driver IC designed for applications requiring robust performance and reliability. It operates with a maximum voltage of 600V and features a true micropower startup capability. The device includes a 15.6V zener clamp on the Vcc pin, ensuring stable operation under varying conditions. This gate driver offers improved noise immunity through a lower di/dt gate driver design and increased undervoltage lockout hysteresis of 1V. It also incorporates a shutdown feature on the CT pin, allowing both gate driver outputs to be disabled with a low voltage control signal. The IR2153D maintains constant output pulse widths during startup, contributing to a stable frequency profile. The IC is available in both leaded and lead-free versions and provides excellent latch immunity and ESD protection on all pins. It is suitable for various applications where high voltage and reliable gate driving are essential.
IC GATE DRVR HALF-BRIDGE 8DIP
IC GATE DRVR HALF-BRIDGE 8DIP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | IR2153D | IR2153D |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | PMIC - Gate Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |