Manufacturer: Infineon Technologies
Win Source Part Number: 1186628-IR2136SPBF
Packaging: Tube
Mounting Style: SMD
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): IR2136STRPBF;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: IR2136SPBF
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 125ns, 50ns
Infineon Gate Driver IR2136SPBF
Infineon Gate Driver IR2136SPBF
Infineon Gate Driver IR2136SPBF
| Win Source Electronics | RS Components, Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1186628-IR2136SPBF | 2588188P |
| Product Name | Electronic Surplus - IR2136SPBF | Gate Drivers |