Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR21271STR IR21271STR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 804552-IR21271STR Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 80ns, 40ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 20V Part Number Series: IR21271S
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 804552-IR21271STR Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 80ns, 40ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 20V Part Number Series: IR21271S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR21271STR - 804552-IR21271STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR21271STR
804552-IR21271STR
PMIC - PMIC - Gate Drivers - IR21271STR 804552-IR21271STR
Manufacturer: Infineon Technologies Win Source Part Number: 804552-IR21271STR Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 80ns, 40ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 20V Part Number Series: IR21271S

Manufacturer: Infineon Technologies
Win Source Part Number: 804552-IR21271STR
Packaging: Reel
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 80ns, 40ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 20V
Part Number Series: IR21271S

Buy Now
PMIC - Gate Drivers - IR21271STR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IR21271STR
PMIC - Gate Drivers IR21271STR
IC GATE DRVR HI/LOW SIDE 8SOIC

IC GATE DRVR HI/LOW SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 804552-IR21271STR IR21271STR
Product Name PMIC - PMIC - Gate Drivers - IR21271STR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic Gates - 1697235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
Logic - Gates and Inverters - 29L8340 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details