Current Sensing MOSFET Driver 500mA DIP8
Current Sensing MOSFET Driver 500mA DIP8
Current Sensing MOSFET Driver 500mA DIP8
Manufacturer: Infineon Technologies
Win Source Part Number: 1186579-IR21271PBF
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: IR21271PBF
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 20V
Rise / Fall Time: 80ns, 40ns
| RS Components, Ltd. | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 8655645 | 1186579-IR21271PBF |
| Product Name | Gate Drivers | Electronic Surplus - IR21271PBF |