Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Gate Drivers IR2113

Description
IC GATE DRVR HALF-BRIDGE 14DIP
Description
IC GATE DRVR HALF-BRIDGE 14DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The IR2113 is a high voltage, high speed gate driver designed for driving power MOSFETs and IGBTs in half-bridge configurations. It supports a maximum floating supply voltage of 600V and features a gate drive supply range from 10V to 20V. The device includes undervoltage lockout protection for both channels and is compatible with 3.3V logic levels, making it suitable for a variety of applications. The IR2113 offers matched propagation delays for both high and low side outputs, which simplifies its use in high frequency applications. It has a high pulse current buffer stage to minimize driver cross-conduction and features cycle-by-cycle edge-triggered shutdown logic for enhanced safety. The device is available in both 14-lead PDIP and 16-lead SOIC packages, providing flexibility in design integration. Engineers looking for a robust gate driver capable of handling high voltage applications may find the IR2113 to be a suitable choice for their projects.

Datasheet Summary
Powered by GS/AI

The IR2113 is a high voltage, high speed gate driver designed for driving power MOSFETs and IGBTs in half-bridge configurations. It supports a maximum floating supply voltage of 600V and features a gate drive supply range from 10V to 20V. The device includes undervoltage lockout protection for both channels and is compatible with 3.3V logic levels, making it suitable for a variety of applications. The IR2113 offers matched propagation delays for both high and low side outputs, which simplifies its use in high frequency applications. It has a high pulse current buffer stage to minimize driver cross-conduction and features cycle-by-cycle edge-triggered shutdown logic for enhanced safety. The device is available in both 14-lead PDIP and 16-lead SOIC packages, providing flexibility in design integration. Engineers looking for a robust gate driver capable of handling high voltage applications may find the IR2113 to be a suitable choice for their projects.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - IR2113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
IR2113
Integrated Circuits (ICs) - PMIC - Gate Drivers IR2113
IC GATE DRVR HALF-BRIDGE 14DIP

IC GATE DRVR HALF-BRIDGE 14DIP

Supplier's Site
PMIC - Gate Drivers - IR2113 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IR2113
PMIC - Gate Drivers IR2113
IC GATE DRVR HALF-BRIDGE 14DIP

IC GATE DRVR HALF-BRIDGE 14DIP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number IR2113 IR2113
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC1GU04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers
Inverters ICs - 1221515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details