Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065414-IR2110E4SCB
Power Dissipation: 1.6 W
Number of Drivers: 2
Number of Pins: 18
Number of Outputs: 2
Propagation Delay: 150 ns
Rise Time: 35 ns
Fall Time: 25 ns
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 1.6 W
Max Output Current: 2 A
Max Supply Voltage: 20 V
Min Supply Voltage: 10 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065414-IR2110E4SCB |
| Product Name | OEM Parts - OEM Parts (F - I) - IR2110E4SCB |