Manufacturer: Infineon Technologies
Win Source Part Number: 921374-IR2110-1PBF
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 14-PDIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm), 13 Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: IR2110-1PBF
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC GATE DRVR HALF-BRIDGE 14DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 921374-IR2110-1PBF | IR2110-1PBF |
| Product Name | PMIC - PMIC - Gate Drivers - IR2110-1PBF | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |