Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR2108STR IR2108STR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874920-IR2108STR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: IR2108S Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874920-IR2108STR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: IR2108S Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2108STR - 874920-IR2108STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2108STR
874920-IR2108STR
PMIC - PMIC - Gate Drivers - IR2108STR 874920-IR2108STR
Manufacturer: Infineon Technologies Win Source Part Number: 874920-IR2108STR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: IR2108S Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 874920-IR2108STR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IR2108S
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - IR2108STR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IR2108STR
PMIC - Gate Drivers IR2108STR
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 874920-IR2108STR IR2108STR
Product Name PMIC - PMIC - Gate Drivers - IR2108STR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AP54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-4485-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Logic Gates - 2138993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details