Manufacturer: Infineon Technologies
Win Source Part Number: 017348-IR21064SPBF
Category: Integrated Circuits(ICs)
Family: PMIC - Gate Drivers
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 14-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 14-SOICN
Operating Supply Voltage: 10 V ~ 20 V
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 150ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 017348-IR21064SPBF |
| Product Name | Integrated Circuits(ICs) |