Infineon Gate Driver IR2104STRPBF
Infineon Gate Driver IR2104STRPBF
Infineon Gate Driver IR2104STRPBF
Manufacturer: Infineon Technologies
Win Source Part Number: 017346-IR2104STRPBF
Category: Integrated Circuits(ICs)
Family: PMIC - Gate Drivers
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Operating Supply Voltage: 10 V ~ 20 V
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 210mA, 360mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 100ns, 50ns
Family Name: IR2104
Alternative Parts (Cross-Reference): L6384EDR; FAN7080MX_GF085; FAN7080M_GF085;
Introduction Date: May 02, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
| RS Components, Ltd. | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 2588183 | 017346-IR2104STRPBF |
| Product Name | Gate Drivers | Integrated Circuits(ICs) |