Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR2104STR IR2104STR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 849813-IR2104STR Features: Gate Driver IC Package: Reel - TR Part Status: Obsolete Family Name: IR2104S Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 849813-IR2104STR Features: Gate Driver IC Package: Reel - TR Part Status: Obsolete Family Name: IR2104S Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2104STR - 849813-IR2104STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2104STR
849813-IR2104STR
PMIC - PMIC - Gate Drivers - IR2104STR 849813-IR2104STR
Manufacturer: Infineon Technologies Win Source Part Number: 849813-IR2104STR Features: Gate Driver IC Package: Reel - TR Part Status: Obsolete Family Name: IR2104S Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 849813-IR2104STR
Features: Gate Driver IC
Package: Reel - TR
Part Status: Obsolete
Family Name: IR2104S
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - IR2104STR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IR2104STR
PMIC - Gate Drivers IR2104STR
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 849813-IR2104STR IR2104STR
Product Name PMIC - PMIC - Gate Drivers - IR2104STR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4030BDC - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Gates and Inverters - 74AHCT32D,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details