Infineon Technologies AG Computer Accessory IR2103STRPBF

Description
(PRICE/TR) DRIVER CONFIGURATION:HALF BRIDGE, PEAK OUTPUT CURRENT:360MA, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX:20V, DRIVER CASE STYLE:SOIC, NO. OF PINS:8PINS, INPUT DELAY:680NS, OUTPUT DELAY:150NS, OPERATING TEMPERATURE MIN:-40/C, MSL:- ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TR) DRIVER CONFIGURATION:HALF BRIDGE, PEAK OUTPUT CURRENT:360MA, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX:20V, DRIVER CASE STYLE:SOIC, NO. OF PINS:8PINS, INPUT DELAY:680NS, OUTPUT DELAY:150NS, OPERATING TEMPERATURE MIN:-40/C, MSL:- ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Computer Accessory - 108053845 - Radwell International
Willingboro, NJ, United States
Computer Accessory
108053845
Computer Accessory 108053845
(PRICE/TR) DRIVER CONFIGURATION:HALF BRIDGE, PEAK OUTPUT CURRENT:360MA, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX:20V, DRIVER CASE STYLE:SOIC, NO. OF PINS:8PINS, INPUT DELAY:680NS, OUTPUT DELAY:150NS, OPERATING TEMPERATURE MIN:-40/C, MSL:- ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR) DRIVER CONFIGURATION:HALF BRIDGE, PEAK OUTPUT CURRENT:360MA, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX:20V, DRIVER CASE STYLE:SOIC, NO. OF PINS:8PINS, INPUT DELAY:680NS, OUTPUT DELAY:150NS, OPERATING TEMPERATURE MIN:-40/C, MSL:- ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 108053845
Product Name Computer Accessory
Unlock Full Specs
to access all available technical data