Infineon Technologies AG PMIC - Gate Drivers IR2103STR

Description
IC GATE DRVR HALF-BRIDGE 8SOIC
Description
IC GATE DRVR HALF-BRIDGE 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The IR2103STR is a high voltage, high-speed gate driver designed for driving power MOSFETs and IGBTs in half-bridge configurations. It operates with a floating channel that supports bootstrap operation and is fully operational up to 600V. The device features a gate drive supply range of 10 to 20V and includes undervoltage lockout protection. It is compatible with 3.3V, 5V, and 15V logic levels, making it versatile for various applications. The IR2103STR incorporates cross-conduction prevention logic and has matched propagation delays for both high and low side outputs. The internal deadtime is set to approximately 520 ns, with typical turn-on and turn-off times of 680 ns and 150 ns, respectively. The product is available in both SOIC and PDIP package options, providing flexibility for different design requirements. This gate driver is suitable for industrial applications requiring robust performance and reliability.

Datasheet Summary
Powered by GS/AI

The IR2103STR is a high voltage, high-speed gate driver designed for driving power MOSFETs and IGBTs in half-bridge configurations. It operates with a floating channel that supports bootstrap operation and is fully operational up to 600V. The device features a gate drive supply range of 10 to 20V and includes undervoltage lockout protection. It is compatible with 3.3V, 5V, and 15V logic levels, making it versatile for various applications. The IR2103STR incorporates cross-conduction prevention logic and has matched propagation delays for both high and low side outputs. The internal deadtime is set to approximately 520 ns, with typical turn-on and turn-off times of 680 ns and 150 ns, respectively. The product is available in both SOIC and PDIP package options, providing flexibility for different design requirements. This gate driver is suitable for industrial applications requiring robust performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Gate Drivers - IR2103STR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IR2103STR
PMIC - Gate Drivers IR2103STR
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Gates
Product Number IR2103STR
Product Name PMIC - Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 8228714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details
Gates and Inverters - 1727-1991-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details