Infineon Gate Driver IR2011SPBF
Infineon Gate Driver IR2011SPBF
Infineon Gate Driver IR2011SPBF
Manufacturer: Infineon Technologies
Win Source Part Number: 1186522-IR2011SPBF
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 2.2V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 200V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: IR2011SPBF
Manufacturer Pack Quantity: 95
MSL Level: 2 (1 Year)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 35ns, 20ns
| RS Components, Ltd. | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 2626684 | 1186522-IR2011SPBF |
| Product Name | Gate Drivers | Electronic Surplus - IR2011SPBF |