Infineon Technologies AG PMIC - PMIC - Power Supply Controllers, Monitors - IR1168STRPBF IR1168STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069139-IR1168STRPBF Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Family Name: IR1168S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 8.6 V to 18 V Operating Supply Current: 48mA Alternative Parts (Cross-Reference): IR1168SPBF; Introduction Date: May 21, 2008 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069139-IR1168STRPBF Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Family Name: IR1168S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 8.6 V to 18 V Operating Supply Current: 48mA Alternative Parts (Cross-Reference): IR1168SPBF; Introduction Date: May 21, 2008 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - IR1168STRPBF - 069139-IR1168STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - IR1168STRPBF
069139-IR1168STRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - IR1168STRPBF 069139-IR1168STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069139-IR1168STRPBF Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Family Name: IR1168S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 8.6 V to 18 V Operating Supply Current: 48mA Alternative Parts (Cross-Reference): IR1168SPBF; Introduction Date: May 21, 2008 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069139-IR1168STRPBF
Packaging: Reel - TR
Applications: Secondary-Side Controller, Synchronous Rectifier
Mounting: SMD (SMT)
Family Name: IR1168S
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.6 V to 18 V
Operating Supply Current: 48mA
Alternative Parts (Cross-Reference): IR1168SPBF;
Introduction Date: May 21, 2008
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - IR1168STRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
IR1168STRPBF
Power Supply Controllers, Monitors IR1168STRPBF
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 069139-IR1168STRPBF IR1168STRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - IR1168STRPBF Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7513143P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details