Manufacturer: Infineon Technologies
Win Source Part Number: 040658-IR1168SPBF
Packaging: Tube/Rail
Applications: Secondary-Side Controller, Synchronous Rectifier
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.6 V to 18 V
Operating Supply Current: 48mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 040658-IR1168SPBF | IR1168SPBF |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - IR1168SPBF | Power Supply Controllers, Monitors |
| Output Options | Inverting |