Infineon Technologies AG PMIC - PMIC - Power Supply Controllers, Monitors - IR11682STRPBF IR11682STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017336-IR11682STRPBF Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Family Name: IR11682S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 8.6 V to 18 V Operating Supply Current: 48mA Alternative Parts (Cross-Reference): IR11682SPBF; Introduction Date: March 25, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017336-IR11682STRPBF Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Family Name: IR11682S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 8.6 V to 18 V Operating Supply Current: 48mA Alternative Parts (Cross-Reference): IR11682SPBF; Introduction Date: March 25, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - IR11682STRPBF - 017336-IR11682STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - IR11682STRPBF
017336-IR11682STRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - IR11682STRPBF 017336-IR11682STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017336-IR11682STRPBF Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Family Name: IR11682S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 8.6 V to 18 V Operating Supply Current: 48mA Alternative Parts (Cross-Reference): IR11682SPBF; Introduction Date: March 25, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017336-IR11682STRPBF
Packaging: Reel - TR
Applications: Secondary-Side Controller, Synchronous Rectifier
Mounting: SMD (SMT)
Family Name: IR11682S
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.6 V to 18 V
Operating Supply Current: 48mA
Alternative Parts (Cross-Reference): IR11682SPBF;
Introduction Date: March 25, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - IR11682STRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
IR11682STRPBF
Power Supply Controllers, Monitors IR11682STRPBF
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 017336-IR11682STRPBF IR11682STRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - IR11682STRPBF Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 2060273P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details