Manufacturer: Infineon Technologies
Win Source Part Number: 1186511-IR1167BSTRPB
Packaging: Reel
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2V, 2.15V
Current - Peak Output (Source, Sink): 2A, 7A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: IR1167BSPBF
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 12V ~ 18V
Rise / Fall Time: 18ns, 10ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1186511-IR1167BSTRPBF |
| Product Name | Electronic Surplus - IR1167BSTRPBF |