Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS7091PBF IPS7091PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186452-IPS7091PBF Packaging: Tube Input Type: Non-Inverting Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: TO-220AB (5-LEAD) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-5 Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: IPS7091PBF Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 6V ~ 35V Rds On: 80mOhm
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186452-IPS7091PBF Packaging: Tube Input Type: Non-Inverting Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: TO-220AB (5-LEAD) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-5 Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: IPS7091PBF Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 6V ~ 35V Rds On: 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS7091PBF
IPS7091PBF
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS7091PBF IPS7091PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1186452-IPS7091PBF Packaging: Tube Input Type: Non-Inverting Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: TO-220AB (5-LEAD) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-5 Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: IPS7091PBF Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 6V ~ 35V Rds On: 80mOhm

Manufacturer: Infineon Technologies
Win Source Part Number: 1186452-IPS7091PBF
Packaging: Tube
Input Type: Non-Inverting
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: TO-220AB (5-LEAD)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-5
Current - Output (Maximum): 1.5A
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: IPS7091PBF
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 6V ~ 35V
Rds On: 80mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - IPS7091PBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS7091PBF
PMIC - Power Distribution Switches, Load Drivers IPS7091PBF
IC PWR SWITCH HI SIDE TO220AB

IC PWR SWITCH HI SIDE TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IPS7091PBF IPS7091PBF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS7091PBF PMIC - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 302 F (-40 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-185 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details