Infineon Technologies AG Ic, Ips, High Side, 5.5V, Soic-8; Power Load Switch Type Infineon IPS7091GPBF

Description
IC, IPS, HIGH SIDE, 5.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:5A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOIC; No. of Pins:8; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Datasheet
Description
IC, IPS, HIGH SIDE, 5.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:5A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOIC; No. of Pins:8; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ips, High Side, 5.5V, Soic-8; Power Load Switch Type Infineon - 11N7898 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ips, High Side, 5.5V, Soic-8; Power Load Switch Type Infineon
11N7898
Ic, Ips, High Side, 5.5V, Soic-8; Power Load Switch Type Infineon 11N7898
IC, IPS, HIGH SIDE, 5.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:5A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOIC; No. of Pins:8; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

IC, IPS, HIGH SIDE, 5.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:5A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOIC; No. of Pins:8; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - IPS7091GPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS7091GPBF
PMIC - Power Distribution Switches, Load Drivers IPS7091GPBF
IC SWITCH IPS HIGH SIDE 8-SOIC

IC SWITCH IPS HIGH SIDE 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 11N7898 IPS7091GPBF
Product Name Ic, Ips, High Side, 5.5V, Soic-8; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-303 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details