Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers IPS7091GPBF

Description
Win Source Part Number: 1065354-IPS7091GPBF Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 95 Mounting: SMD (SMT) Input Type: Non-Inverting Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 6V ~ 35V Rds On (Typ): 80mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): VNS3NV04DP-E; LM317LD13TR; VN800PSTR-E; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: Q3714778,SP001513154 Base Product Number: IPS7091GPBF Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065354-IPS7091GPBF Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 95 Mounting: SMD (SMT) Input Type: Non-Inverting Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 6V ~ 35V Rds On (Typ): 80mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): VNS3NV04DP-E; LM317LD13TR; VN800PSTR-E; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: Q3714778,SP001513154 Base Product Number: IPS7091GPBF Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1065354-IPS7091GPBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1065354-IPS7091GPBF
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1065354-IPS7091GPBF
Win Source Part Number: 1065354-IPS7091GPBF Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 95 Mounting: SMD (SMT) Input Type: Non-Inverting Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 6V ~ 35V Rds On (Typ): 80mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): VNS3NV04DP-E; LM317LD13TR; VN800PSTR-E; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: Q3714778,SP001513154 Base Product Number: IPS7091GPBF Product Status: Obsolete

Win Source Part Number: 1065354-IPS7091GPBF
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Input Type: Non-Inverting
Number of Outputs: 1
Current - Output (Max): 1.5A
Output Configuration: High Side
Voltage - Load: 6V ~ 35V
Rds On (Typ): 80mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): VNS3NV04DP-E; LM317LD13TR; VN800PSTR-E;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: Q3714778,SP001513154
Base Product Number: IPS7091GPBF
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1065354-IPS7091GPBF
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921241 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details