Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers IPS7071GTRPBF

Description
IC PWR SWITCH N-CHANNEL 1:1 8SO
Datasheet
Description
IC PWR SWITCH N-CHANNEL 1:1 8SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - IPS7071GTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS7071GTRPBF
PMIC - Power Distribution Switches, Load Drivers IPS7071GTRPBF
IC PWR SWITCH N-CHANNEL 1:1 8SO

IC PWR SWITCH N-CHANNEL 1:1 8SO

Supplier's Site Datasheet
Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Infineon - 43AC3276 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Infineon
43AC3276
Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Infineon 43AC3276
POWER LOAD SWITCH, 5.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:5A; On State Resistance:0.11ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:5A; On State Resistance:0.11ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IPS7071GTRPBF 43AC3276
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Infineon
Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-165 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details