Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS7071GPBF IPS7071GPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046091-IPS7071GPBF Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 6 V to 35 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 95
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046091-IPS7071GPBF Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 6 V to 35 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS7071GPBF
IPS7071GPBF
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS7071GPBF IPS7071GPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046091-IPS7071GPBF Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 6 V to 35 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 95

Manufacturer: Infineon Technologies
Win Source Part Number: 1046091-IPS7071GPBF
Packaging: Tube/Rail
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 6 V to 35 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 95

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - IPS7071GPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS7071GPBF
PMIC - Power Distribution Switches, Load Drivers IPS7071GPBF
IC PWR SWITCH N-CHANNEL 1:1 8SO

IC PWR SWITCH N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IPS7071GPBF IPS7071GPBF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS7071GPBF PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 35 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Passive distribution box - 757-164 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details