Infineon Technologies AG OEM Parts - OEM Parts (F - I) - IPS6044GTRPBF IPS6044GTRPBF

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065349-IPS6044GTRPB F Length: 18.0848 mm Voltage: 5.5 V Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Power Dissipation: 3.8 W Height: 2.3114 mm Resistance: 110 mΩ Power Rating: 3.8 W Current: 1.5 A Number of Pins: 28 Number of Outputs: 1 Output Current: 4 A Width: 7.5946 mm Categories: OEM Parts(F-I) Case / Package: SO Output Current per Channel: 1.5 A Alternative Parts (Cross-Reference): IPS6044GTRPBFIPS6044 GTRPBF.; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 3.8 W Max Output Current: 7 A Nominal Supply Current: 2.2 mA Max Supply Current: 2.2 mA
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065349-IPS6044GTRPB F Length: 18.0848 mm Voltage: 5.5 V Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Power Dissipation: 3.8 W Height: 2.3114 mm Resistance: 110 mΩ Power Rating: 3.8 W Current: 1.5 A Number of Pins: 28 Number of Outputs: 1 Output Current: 4 A Width: 7.5946 mm Categories: OEM Parts(F-I) Case / Package: SO Output Current per Channel: 1.5 A Alternative Parts (Cross-Reference): IPS6044GTRPBFIPS6044 GTRPBF.; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 3.8 W Max Output Current: 7 A Nominal Supply Current: 2.2 mA Max Supply Current: 2.2 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IPS6044GTRPBF - 1065349-IPS6044GTRPBF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IPS6044GTRPBF
1065349-IPS6044GTRPBF
OEM Parts - OEM Parts (F - I) - IPS6044GTRPBF 1065349-IPS6044GTRPBF
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065349-IPS6044GTRPB F Length: 18.0848 mm Voltage: 5.5 V Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Power Dissipation: 3.8 W Height: 2.3114 mm Resistance: 110 mΩ Power Rating: 3.8 W Current: 1.5 A Number of Pins: 28 Number of Outputs: 1 Output Current: 4 A Width: 7.5946 mm Categories: OEM Parts(F-I) Case / Package: SO Output Current per Channel: 1.5 A Alternative Parts (Cross-Reference): IPS6044GTRPBFIPS6044 GTRPBF.; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 3.8 W Max Output Current: 7 A Nominal Supply Current: 2.2 mA Max Supply Current: 2.2 mA

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065349-IPS6044GTRPBF
Length: 18.0848 mm
Voltage: 5.5 V
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Power Dissipation: 3.8 W
Height: 2.3114 mm
Resistance: 110 mΩ
Power Rating: 3.8 W
Current: 1.5 A
Number of Pins: 28
Number of Outputs: 1
Output Current: 4 A
Width: 7.5946 mm
Categories: OEM Parts(F-I)
Case / Package: SO
Output Current per Channel: 1.5 A
Alternative Parts (Cross-Reference): IPS6044GTRPBFIPS6044GTRPBF.;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 3.8 W
Max Output Current: 7 A
Nominal Supply Current: 2.2 mA
Max Supply Current: 2.2 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1065349-IPS6044GTRPBF
Product Name OEM Parts - OEM Parts (F - I) - IPS6044GTRPBF
Unlock Full Specs
to access all available technical data