Infineon Technologies AG Ic, Mosfet, Ips, D-Pak; Power Load Switch Type Infineon IPS6041RPBF

Description
IC, MOSFET, IPS, D-PAK; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:7A; On State Resistance:0.11ohm; Distribution Switch Case Style:TO-252; No. of Pins:5; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Datasheet
Description
IC, MOSFET, IPS, D-PAK; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:7A; On State Resistance:0.11ohm; Distribution Switch Case Style:TO-252; No. of Pins:5; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Mosfet, Ips, D-Pak; Power Load Switch Type Infineon - 58M7347 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mosfet, Ips, D-Pak; Power Load Switch Type Infineon
58M7347
Ic, Mosfet, Ips, D-Pak; Power Load Switch Type Infineon 58M7347
IC, MOSFET, IPS, D-PAK; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:7A; On State Resistance:0.11ohm; Distribution Switch Case Style:TO-252; No. of Pins:5; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

IC, MOSFET, IPS, D-PAK; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:7A; On State Resistance:0.11ohm; Distribution Switch Case Style:TO-252; No. of Pins:5; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 58M7347
Product Name Ic, Mosfet, Ips, D-Pak; Power Load Switch Type Infineon
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-307 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details