Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS6041GTRPBF IPS6041GTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 283846-IPS6041GTRPBF Packaging: Tape and Reel Input Type: Non-Inverting Output Configuration: High Side Family Name: IPS6041 Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.6A Alternative Parts (Cross-Reference): IPS6041G; IPS6041GPbF; AUIPS6041G; AUIPS6041GTR; Introduction Date: January 03, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: IPS6041GPBF Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Load Voltage (V): 6V ~ 28V Rds On: 110mOhm
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 283846-IPS6041GTRPBF Packaging: Tape and Reel Input Type: Non-Inverting Output Configuration: High Side Family Name: IPS6041 Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.6A Alternative Parts (Cross-Reference): IPS6041G; IPS6041GPbF; AUIPS6041G; AUIPS6041GTR; Introduction Date: January 03, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: IPS6041GPBF Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Load Voltage (V): 6V ~ 28V Rds On: 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS6041GTRPBF
IPS6041GTRPBF
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS6041GTRPBF IPS6041GTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 283846-IPS6041GTRPBF Packaging: Tape and Reel Input Type: Non-Inverting Output Configuration: High Side Family Name: IPS6041 Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.6A Alternative Parts (Cross-Reference): IPS6041G; IPS6041GPbF; AUIPS6041G; AUIPS6041GTR; Introduction Date: January 03, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: IPS6041GPBF Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Load Voltage (V): 6V ~ 28V Rds On: 110mOhm

Manufacturer: Infineon Technologies
Win Source Part Number: 283846-IPS6041GTRPBF
Packaging: Tape and Reel
Input Type: Non-Inverting
Output Configuration: High Side
Family Name: IPS6041
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 1.6A
Alternative Parts (Cross-Reference): IPS6041G; IPS6041GPbF; AUIPS6041G; AUIPS6041GTR;
Introduction Date: January 03, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: IPS6041GPBF
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Load Voltage (V): 6V ~ 28V
Rds On: 110mOhm

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - IPS6041GTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS6041GTRPBF
PMIC - Power Distribution Switches, Load Drivers IPS6041GTRPBF
IC IPS SW HI SIDE DVR 1CH 8SOIC

IC IPS SW HI SIDE DVR 1CH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IPS6041GTRPBF IPS6041GTRPBF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS6041GTRPBF PMIC - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 302 F (-40 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 787-3861/000-1000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details