Infineon Technologies AG Ic, Mosfet, Ips, D2-Pak; Power Load Switch Type Infineon IPS6021SPBF

Description
IC, MOSFET, IPS, D2-PAK; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:32A; On State Resistance:0.024ohm; Distribution Switch Case Style:TO-263; No. of Pins:5; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Datasheet
Description
IC, MOSFET, IPS, D2-PAK; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:32A; On State Resistance:0.024ohm; Distribution Switch Case Style:TO-263; No. of Pins:5; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Mosfet, Ips, D2-Pak; Power Load Switch Type Infineon - 58M7342 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mosfet, Ips, D2-Pak; Power Load Switch Type Infineon
58M7342
Ic, Mosfet, Ips, D2-Pak; Power Load Switch Type Infineon 58M7342
IC, MOSFET, IPS, D2-PAK; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:32A; On State Resistance:0.024ohm; Distribution Switch Case Style:TO-263; No. of Pins:5; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

IC, MOSFET, IPS, D2-PAK; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:32A; On State Resistance:0.024ohm; Distribution Switch Case Style:TO-263; No. of Pins:5; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 58M7342
Product Name Ic, Mosfet, Ips, D2-Pak; Power Load Switch Type Infineon
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-264/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details