Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS5451STRL IPS5451STRL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776931-IPS5451STRL Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5.5 V ~ 18 V Rds On (Typ): 19 mOhm Family Name: IPS5451 Categories: Integrated Circuits (ICs) Manufacturer Package: D2Pak (SMD-220 5-Lead) Current - Output (Maximum): 3.5A Alternative Parts (Cross-Reference): IPS5451S; IPS5451SPBF; IPS5451STRLPBF; IPS6021SPbF; Introduction Date: August 09, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776931-IPS5451STRL Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5.5 V ~ 18 V Rds On (Typ): 19 mOhm Family Name: IPS5451 Categories: Integrated Circuits (ICs) Manufacturer Package: D2Pak (SMD-220 5-Lead) Current - Output (Maximum): 3.5A Alternative Parts (Cross-Reference): IPS5451S; IPS5451SPBF; IPS5451STRLPBF; IPS6021SPbF; Introduction Date: August 09, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS5451STRL
IPS5451STRL
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS5451STRL IPS5451STRL
Manufacturer: Infineon Technologies Win Source Part Number: 776931-IPS5451STRL Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5.5 V ~ 18 V Rds On (Typ): 19 mOhm Family Name: IPS5451 Categories: Integrated Circuits (ICs) Manufacturer Package: D2Pak (SMD-220 5-Lead) Current - Output (Maximum): 3.5A Alternative Parts (Cross-Reference): IPS5451S; IPS5451SPBF; IPS5451STRLPBF; IPS6021SPbF; Introduction Date: August 09, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Infineon Technologies
Win Source Part Number: 776931-IPS5451STRL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 18 V
Rds On (Typ): 19 mOhm
Family Name: IPS5451
Categories: Integrated Circuits (ICs)
Manufacturer Package: D2Pak (SMD-220 5-Lead)
Current - Output (Maximum): 3.5A
Alternative Parts (Cross-Reference): IPS5451S; IPS5451SPBF; IPS5451STRLPBF; IPS6021SPbF;
Introduction Date: August 09, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - IPS5451STRL - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS5451STRL
PMIC - Power Distribution Switches, Load Drivers IPS5451STRL
IC PWR SWITCH N-CHAN 1:1 D2PAK

IC PWR SWITCH N-CHAN 1:1 D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IPS5451STRL IPS5451STRL
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS5451STRL PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-463/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details