Infineon Technologies AG Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers IPS521GTR

Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Switch Type: General Purpose Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: 8-SOIC Package / Case: 8-SOIC (0.154", 3.90mm Width) Features: Auto Restart Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Switch Type: General Purpose Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: 8-SOIC Package / Case: 8-SOIC (0.154", 3.90mm Width) Features: Auto Restart Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers - IPS521GTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
IPS521GTR
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers IPS521GTR
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Switch Type: General Purpose Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: 8-SOIC Package / Case: 8-SOIC (0.154", 3.90mm Width) Features: Auto Restart Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature

Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Package: Tape & Reel (TR)
Switch Type: General Purpose
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: 8-SOIC
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Features: Auto Restart
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - IPS521GTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS521GTR
PMIC - Power Distribution Switches, Load Drivers IPS521GTR
IC PWR SWITCH N-CHANNEL 1:1 8SO

IC PWR SWITCH N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IPS521GTR IPS521GTR
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Current 1.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 2703423 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type G
View Details
Potential distribution module - 288-870/000-040 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details