Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS521 IPS521

Description
Manufacturer: Infineon Technologies Win Source Part Number: 089431-IPS521 Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 1.9A Voltage - Load: 5.5 V to 35 V Rds On (Typ): 55 mOhm Family Name: IPS521 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2Pak (SMD-220 5-Lead) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS521PBF; BTS432E2 E3062A; IPS6031PbF; IPS6031; Introduction Date: April 27, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 089431-IPS521 Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 1.9A Voltage - Load: 5.5 V to 35 V Rds On (Typ): 55 mOhm Family Name: IPS521 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2Pak (SMD-220 5-Lead) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS521PBF; BTS432E2 E3062A; IPS6031PbF; IPS6031; Introduction Date: April 27, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS521 - IPS521 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS521
IPS521
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS521 IPS521
Manufacturer: Infineon Technologies Win Source Part Number: 089431-IPS521 Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 1.9A Voltage - Load: 5.5 V to 35 V Rds On (Typ): 55 mOhm Family Name: IPS521 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2Pak (SMD-220 5-Lead) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS521PBF; BTS432E2 E3062A; IPS6031PbF; IPS6031; Introduction Date: April 27, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Infineon Technologies
Win Source Part Number: 089431-IPS521
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.9A
Voltage - Load: 5.5 V to 35 V
Rds On (Typ): 55 mOhm
Family Name: IPS521
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2Pak (SMD-220 5-Lead)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): IPS521PBF; BTS432E2 E3062A; IPS6031PbF; IPS6031;
Introduction Date: April 27, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - IPS521 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS521
PMIC - Power Distribution Switches, Load Drivers IPS521
IC PWR SWITCH N-CHAN 1:1 TO220AB

IC PWR SWITCH N-CHAN 1:1 TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IPS521 IPS521
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS521 PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V to 35 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-614/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details