Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1052GTRPBF IPS1052GTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776927-IPS1052GTRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 28V (Maximum) Rds On (Typ): 160 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): IPS042G; IPS042GTR; IPS042GPBF; IPS1052GTRPBF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776927-IPS1052GTRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 28V (Maximum) Rds On (Typ): 160 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): IPS042G; IPS042GTR; IPS042GPBF; IPS1052GTRPBF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1052GTRPBF
IPS1052GTRPBF
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1052GTRPBF IPS1052GTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 776927-IPS1052GTRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 28V (Maximum) Rds On (Typ): 160 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): IPS042G; IPS042GTR; IPS042GPBF; IPS1052GTRPBF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Infineon Technologies
Win Source Part Number: 776927-IPS1052GTRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 2
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 28V (Maximum)
Rds On (Typ): 160 mOhm
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): IPS042G; IPS042GTR; IPS042GPBF; IPS1052GTRPBF;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - IPS1052GTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS1052GTRPBF
PMIC - Power Distribution Switches, Load Drivers IPS1052GTRPBF
IC PWR SWITCH N-CHANNEL 1:1 8SO

IC PWR SWITCH N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IPS1052GTRPBF IPS1052GTRPBF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1052GTRPBF PMIC - Power Distribution Switches, Load Drivers
Voltage 28V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-265/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details