Infineon Technologies AG PMIC - PMIC - Hot Swap Controllers - IPS1052GPBF IPS1052GPBF

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065338-IPS1052GPBF Termination: SMD/SMT Length: 4.9784 mm Voltage: 5.5 V Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 36 V Clamping Voltage: 39 V Operating Supply Voltage: 36 V Interface: On/Off Power Dissipation: 1.25 W Height: 1.4986 mm Resistance: 160 mΩ Power Rating: 1.25 W Fault Protection: Over Temperature Number of Pins: 8 Number of Outputs: 2 Output Configuration: Low Side Output Current: 500 mA Width: 3.9878 mm Rise Time: 3 µs Fall Time: 4 µs Categories: PMIC - Hot Swap Controllers Case / Package: SOIC Output Current per Channel: 500 mA Alternative Parts (Cross-Reference): MIC2026-1YM; MIC2026-2YM; MIC2026-2YM-TR; LM3526MX-L/NOPB; MIC2026-2BM; MIC2026-1YM TRIPS1052GPBF.; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 1.25 W Max Output Current: 500 mA Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Continuous Drain Current (ID): 1.1 A Nominal Input Voltage: 5.5 V Drain to Source Resistance: 250 mΩ Nominal Vgs: 1.7 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065338-IPS1052GPBF Termination: SMD/SMT Length: 4.9784 mm Voltage: 5.5 V Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 36 V Clamping Voltage: 39 V Operating Supply Voltage: 36 V Interface: On/Off Power Dissipation: 1.25 W Height: 1.4986 mm Resistance: 160 mΩ Power Rating: 1.25 W Fault Protection: Over Temperature Number of Pins: 8 Number of Outputs: 2 Output Configuration: Low Side Output Current: 500 mA Width: 3.9878 mm Rise Time: 3 µs Fall Time: 4 µs Categories: PMIC - Hot Swap Controllers Case / Package: SOIC Output Current per Channel: 500 mA Alternative Parts (Cross-Reference): MIC2026-1YM; MIC2026-2YM; MIC2026-2YM-TR; LM3526MX-L/NOPB; MIC2026-2BM; MIC2026-1YM TRIPS1052GPBF.; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 1.25 W Max Output Current: 500 mA Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Continuous Drain Current (ID): 1.1 A Nominal Input Voltage: 5.5 V Drain to Source Resistance: 250 mΩ Nominal Vgs: 1.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - IPS1052GPBF - 1065338-IPS1052GPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - IPS1052GPBF
1065338-IPS1052GPBF
PMIC - PMIC - Hot Swap Controllers - IPS1052GPBF 1065338-IPS1052GPBF
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065338-IPS1052GPBF Termination: SMD/SMT Length: 4.9784 mm Voltage: 5.5 V Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 36 V Clamping Voltage: 39 V Operating Supply Voltage: 36 V Interface: On/Off Power Dissipation: 1.25 W Height: 1.4986 mm Resistance: 160 mΩ Power Rating: 1.25 W Fault Protection: Over Temperature Number of Pins: 8 Number of Outputs: 2 Output Configuration: Low Side Output Current: 500 mA Width: 3.9878 mm Rise Time: 3 µs Fall Time: 4 µs Categories: PMIC - Hot Swap Controllers Case / Package: SOIC Output Current per Channel: 500 mA Alternative Parts (Cross-Reference): MIC2026-1YM; MIC2026-2YM; MIC2026-2YM-TR; LM3526MX-L/NOPB; MIC2026-2BM; MIC2026-1YM TRIPS1052GPBF.; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 1.25 W Max Output Current: 500 mA Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Continuous Drain Current (ID): 1.1 A Nominal Input Voltage: 5.5 V Drain to Source Resistance: 250 mΩ Nominal Vgs: 1.7 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065338-IPS1052GPBF
Termination: SMD/SMT
Length: 4.9784 mm
Voltage: 5.5 V
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 36 V
Clamping Voltage: 39 V
Operating Supply Voltage: 36 V
Interface: On/Off
Power Dissipation: 1.25 W
Height: 1.4986 mm
Resistance: 160 mΩ
Power Rating: 1.25 W
Fault Protection: Over Temperature
Number of Pins: 8
Number of Outputs: 2
Output Configuration: Low Side
Output Current: 500 mA
Width: 3.9878 mm
Rise Time: 3 µs
Fall Time: 4 µs
Categories: PMIC - Hot Swap Controllers
Case / Package: SOIC
Output Current per Channel: 500 mA
Alternative Parts (Cross-Reference): MIC2026-1YM; MIC2026-2YM; MIC2026-2YM-TR; LM3526MX-L/NOPB; MIC2026-2BM; MIC2026-1YM TRIPS1052GPBF.;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 1.25 W
Max Output Current: 500 mA
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Continuous Drain Current (ID): 1.1 A
Nominal Input Voltage: 5.5 V
Drain to Source Resistance: 250 mΩ
Nominal Vgs: 1.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1065338-IPS1052GPBF
Product Name PMIC - PMIC - Hot Swap Controllers - IPS1052GPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 2467625 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details